Anatech Electronics, Inc. 1660 MHz Ceramic Band Pass Filter AM1660B1556

Description
1660 MHz Ceramic Band Pass Filter
Request a Quote
Description
1660 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1660 MHz Ceramic Band Pass Filter - AM1660B1556 - Anatech Electronics, Inc.
Garfield, NJ, United States
1660 MHz Ceramic Band Pass Filter
AM1660B1556
1660 MHz Ceramic Band Pass Filter AM1660B1556
1660 MHz Ceramic Band Pass Filter

1660 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1660B1556
Product Name 1660 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1660 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details