Anatech Electronics, Inc. 1621 MHz Ceramic Band Pass Filter AM1621B1261

Description
1621 MHz Ceramic Band Pass Filter
Request a Quote
Description
1621 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1621 MHz Ceramic Band Pass Filter - AM1621B1261 - Anatech Electronics, Inc.
Garfield, NJ, United States
1621 MHz Ceramic Band Pass Filter
AM1621B1261
1621 MHz Ceramic Band Pass Filter AM1621B1261
1621 MHz Ceramic Band Pass Filter

1621 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1621B1261
Product Name 1621 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1621 MHz
Bandwidth 10000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B552 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
5745 MHz Cavity Band Pass Filter - AB5745B743 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5745 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2427B1087 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2427 MHz
Bandwidth 12000 kHz
View Details