Anatech Electronics, Inc. 162.2500 MHz Crystal Band Pass Filter AM162.25CR330

Description
162.2500 MHz Crystal Band Pass Filter
Request a Quote
Description
162.2500 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
162.2500 MHz Crystal Band Pass Filter - AM162.25CR330 - Anatech Electronics, Inc.
Garfield, NJ, United States
162.2500 MHz Crystal Band Pass Filter
AM162.25CR330
162.2500 MHz Crystal Band Pass Filter AM162.25CR330
162.2500 MHz Crystal Band Pass Filter

162.2500 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM162.25CR330
Product Name 162.2500 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 162 MHz
Bandwidth 3.15 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
11050 MHz Cavity Band Pass Filter - AB11050B1275 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 11050 MHz
Bandwidth 900000 kHz
View Details
5590 MHz Cavity Band Pass Filter - AB5590B544 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5590 MHz
Bandwidth 10000 kHz
View Details