Anatech Electronics, Inc. Low-Loss 160MHz IF SAW Filter AM160S720

Description
Low-Loss 160MHz IF SAW Filter
Request a Quote
Description
Low-Loss 160MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Loss 160MHz IF SAW Filter - AM160S720 - Anatech Electronics, Inc.
Garfield, NJ, United States
Low-Loss 160MHz IF SAW Filter
AM160S720
Low-Loss 160MHz IF SAW Filter AM160S720
Low-Loss 160MHz IF SAW Filter

Low-Loss 160MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM160S720
Product Name Low-Loss 160MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 160 MHz
Bandwidth 9800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2609-2629 MHz Cavity Band Pass Filter - AB2619B1220 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
1737.5 Cavity Band Pass Filter - AB1737B1203 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1738 MHz
Bandwidth 245000 kHz
View Details