Anatech Electronics, Inc. 159.95 MHz Crystal Filter AM159.95CR267

Description
159.95 MHz Crystal Filter
Request a Quote
Description
159.95 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
159.95 MHz Crystal Filter - AM159.95CR267 - Anatech Electronics, Inc.
Garfield, NJ, United States
159.95 MHz Crystal Filter
AM159.95CR267
159.95 MHz Crystal Filter AM159.95CR267
159.95 MHz Crystal Filter

159.95 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM159.95CR267
Product Name 159.95 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 160 MHz
Bandwidth 30 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2355 MHz Cavity Band Pass Filter - AB2355B1328 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2355 MHz
Bandwidth 20000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
2500 MHz Cavity Band Pass Filter - AB2500B895 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 50000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details