Anatech Electronics, Inc. 159.225 MHz Crystal Filter AM159.225CR266

Description
159.225 MHz Crystal Filter
Request a Quote
Description
159.225 MHz Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
159.225 MHz Crystal Filter - AM159.225CR266 - Anatech Electronics, Inc.
Garfield, NJ, United States
159.225 MHz Crystal Filter
AM159.225CR266
159.225 MHz Crystal Filter AM159.225CR266
159.225 MHz Crystal Filter

159.225 MHz Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM159.225CR266
Product Name 159.225 MHz Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 159 MHz
Bandwidth 30 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B468 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 15000 kHz
View Details
2500-2570 MHz Cavity Band Pass Filter - AB2535B861 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2535 MHz
Bandwidth 70000 kHz
View Details