Anatech Electronics, Inc. 1587.5 MHz Ceramic Band Pass Filter AM1587B1172

Description
1587.5 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote
Description
1587.5 MHz Ceramic Band Pass Filter for S Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1587.5 MHz Ceramic Band Pass Filter - AM1587B1172 - Anatech Electronics, Inc.
Garfield, NJ, United States
1587.5 MHz Ceramic Band Pass Filter
AM1587B1172
1587.5 MHz Ceramic Band Pass Filter AM1587B1172
1587.5 MHz Ceramic Band Pass Filter for S Band applications

1587.5 MHz Ceramic Band Pass Filter for S Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1587B1172
Product Name 1587.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1588 MHz
Bandwidth 45000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
5785 MHz Cavity Band Pass Filter - AB5785B745 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5785 MHz
Bandwidth 20000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B747 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details