Anatech Electronics, Inc. 1582 MHz Ceramic Bandpass Filter AM1582B1761

Description
1582 MHz Ceramic Bandpass Filter
Request a Quote
Description
1582 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1582 MHz Ceramic Bandpass Filter - AM1582B1761 - Anatech Electronics, Inc.
Garfield, NJ, United States
1582 MHz Ceramic Bandpass Filter
AM1582B1761
1582 MHz Ceramic Bandpass Filter AM1582B1761
1582 MHz Ceramic Bandpass Filter

1582 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1582B1761
Product Name 1582 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

10826-10886 MHz Cavity Band Pass Filter - AB10856B1071 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10856 MHz
Bandwidth 60000 kHz
View Details
4412 MHz WiFi Cavity Filter - AB4412B593 - Anatech Electronics, Inc.
Specs
Fc 4412 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B688 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 12000 kHz
View Details
4970 MHz Cavity Band Pass Filter - AB4970B937 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4970 MHz
Bandwidth 10000 kHz
View Details