Anatech Electronics, Inc. 1582.5 MHz Ceramic Band Pass Filter AM1582B1580

Description
1582.5 MHz Ceramic Band Pass Filter
Request a Quote
Description
1582.5 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1582.5 MHz Ceramic Band Pass Filter - AM1582B1580 - Anatech Electronics, Inc.
Garfield, NJ, United States
1582.5 MHz Ceramic Band Pass Filter
AM1582B1580
1582.5 MHz Ceramic Band Pass Filter AM1582B1580
1582.5 MHz Ceramic Band Pass Filter

1582.5 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1582B1580
Product Name 1582.5 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1582 MHz
Bandwidth 55000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
395 MHz Cavity Band Pass Filter - AB395B1334 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 395 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details