Anatech Electronics, Inc. 1575 MHz GPS Balanced RF SAW Filter AM1575S384

Description
1575 MHz GPS Balanced RF SAW Filter
Request a Quote
Description
1575 MHz GPS Balanced RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz GPS Balanced RF SAW Filter - AM1575S384 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz GPS Balanced RF SAW Filter
AM1575S384
1575 MHz GPS Balanced RF SAW Filter AM1575S384
1575 MHz GPS Balanced RF SAW Filter

1575 MHz GPS Balanced RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575S384
Product Name 1575 MHz GPS Balanced RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1575 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2272 MHz WiFi Cavity Band Pass Filter - AB2272B984 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2272 MHz
Bandwidth 22000 kHz
View Details
2440.7 MHz Cavity Band Pass Filter - AB2440B520 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2441 MHz
Bandwidth 80000 kHz
View Details
2350 MHz Cavity Band Pass - AB2350B890 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2400 MHz Cavity Band Pass Filter - AB2400B712 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2400 MHz
Bandwidth 200000 kHz
View Details