Anatech Electronics, Inc. 1575 MHz GPS RF Saw Filter AM1575S376

Description
1575 MHz GPS RF Saw Filter
Request a Quote
Description
1575 MHz GPS RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz GPS RF Saw Filter - AM1575S376 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz GPS RF Saw Filter
AM1575S376
1575 MHz GPS RF Saw Filter AM1575S376
1575 MHz GPS RF Saw Filter

1575 MHz GPS RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575S376
Product Name 1575 MHz GPS RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1575 MHz
Bandwidth 2000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
5180 MHz Cavity Band Pass Filter - AB5180B894 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5180 MHz
Bandwidth 20000 kHz
View Details
3450 MHz Cavity Band Pass Filter - AB3450B1342 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3450 MHz
Bandwidth 80000 kHz
View Details
2200 - 2300 MHz Cavity Bandpass Filter For Outdoor - AB2250B1153-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details