Anatech Electronics, Inc. 1575 MHz Ceramic Band Pass Filter AM1575B1686

Description
1575 MHz Ceramic Band Pass Filter
Request a Quote
Description
1575 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1575 MHz Ceramic Band Pass Filter - AM1575B1686 - Anatech Electronics, Inc.
Garfield, NJ, United States
1575 MHz Ceramic Band Pass Filter
AM1575B1686
1575 MHz Ceramic Band Pass Filter AM1575B1686
1575 MHz Ceramic Band Pass Filter

1575 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1575B1686
Product Name 1575 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1575 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1200MHz Cavity Band Pass Filter - AB1200B1243 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1200 MHz
Bandwidth 400000 kHz
View Details
1975-2000 MHz Cavity Band Pass Filter - AB1987B483 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1988 MHz
Bandwidth 25000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
View Details