Anatech Electronics, Inc. 1565 MHz Ceramic Band Pass Filter AM1565B1265

Description
1565 MHz Ceramic Band Pass Filter
Request a Quote
Description
1565 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1565 MHz Ceramic Band Pass Filter - AM1565B1265 - Anatech Electronics, Inc.
Garfield, NJ, United States
1565 MHz Ceramic Band Pass Filter
AM1565B1265
1565 MHz Ceramic Band Pass Filter AM1565B1265
1565 MHz Ceramic Band Pass Filter

1565 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1565B1265
Product Name 1565 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1565 MHz
Bandwidth 50000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2037B619 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details
1912 MHz Cavity Band Pass Filter - AB1912B714 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1912 MHz
Bandwidth 95000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details