Anatech Electronics, Inc. 1565 MHz Ceramic Band Pass Filter AM1565B1201

Description
1565 MHz Ceramic Band Pass Filter
Request a Quote
Description
1565 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1565 MHz Ceramic Band Pass Filter - AM1565B1201 - Anatech Electronics, Inc.
Garfield, NJ, United States
1565 MHz Ceramic Band Pass Filter
AM1565B1201
1565 MHz Ceramic Band Pass Filter AM1565B1201
1565 MHz Ceramic Band Pass Filter

1565 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1565B1201
Product Name 1565 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1565 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details
4775 MHz Cavity Band Pass Filter - AB4775B1316 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4775 MHz
Bandwidth 150000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
2084.5 MHz Cavity Band Pass Filter - AB2084B702 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2084 MHz
Bandwidth 20000 kHz
View Details