Anatech Electronics, Inc.
155.495 MHz Saw Filter
AM155S811
Description
155.495 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
155.495 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM155S811 |
|
Product Name
|
155.495 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
155 MHz
|
|
Bandwidth
|
2000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
900000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4810 MHz
Bandwidth
50000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2074 MHz
Bandwidth
20000 kHz
View Details