Anatech Electronics, Inc. 1538 MHz Wireless RF SAW Filter AM1538S371

Description
1538 MHz Wireless RF SAW Filter
Request a Quote
Description
1538 MHz Wireless RF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1538 MHz Wireless RF SAW Filter - AM1538S371 - Anatech Electronics, Inc.
Garfield, NJ, United States
1538 MHz Wireless RF SAW Filter
AM1538S371
1538 MHz Wireless RF SAW Filter AM1538S371
1538 MHz Wireless RF SAW Filter

1538 MHz Wireless RF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1538S371
Product Name 1538 MHz Wireless RF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 1538 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1507.5 MHz Cavity Band Pass Filter - AB1507B1308 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1508 MHz
Bandwidth 18000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details