Anatech Electronics, Inc. 1533 MHz Connectorized Ceramic Band Pass Filter AM1533B1681-C

Description
1533 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
1533 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1533 MHz Connectorized Ceramic Band Pass Filter - AM1533B1681-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1533 MHz Connectorized Ceramic Band Pass Filter
AM1533B1681-C
1533 MHz Connectorized Ceramic Band Pass Filter AM1533B1681-C
1533 MHz Connectorized Ceramic Band Pass Filter

1533 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1533B1681-C
Product Name 1533 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1533 MHz
Bandwidth 22000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz Cavity Band Pass Filter - AB4675B1207 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4675 MHz
Bandwidth 560000 kHz
View Details
10010 MHz Cavity Band Pass Filter - AB10010B1138 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Bandwidth 320000 kHz
View Details
2458 MHz Cavity Band Pass Filter - AB2458B724 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 32000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details