Anatech Electronics, Inc. 1519 MHz Ceramic Band Pass Filter AM1519B1611

Description
1519 MHz Ceramic Band Pass Filter
Request a Quote
Description
1519 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1519 MHz Ceramic Band Pass Filter - AM1519B1611 - Anatech Electronics, Inc.
Garfield, NJ, United States
1519 MHz Ceramic Band Pass Filter
AM1519B1611
1519 MHz Ceramic Band Pass Filter AM1519B1611
1519 MHz Ceramic Band Pass Filter

1519 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1519B1611
Product Name 1519 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1519 MHz
Bandwidth 32000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4.9-6.1 GHz Cavity Band Pass Filter - AB5550B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 1.20E6 kHz
View Details
3413.5 MHz Cavity Band Pass Filter - AB3413B759 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3414 MHz
Bandwidth 10000 kHz
View Details
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details