Anatech Electronics, Inc. 1503.4 MHz Ceramic Band Pass Filter AM1503B1394

Description
1503.4 MHz Ceramic Band Pass Filter
Request a Quote
Description
1503.4 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1503.4 MHz Ceramic Band Pass Filter - AM1503B1394 - Anatech Electronics, Inc.
Garfield, NJ, United States
1503.4 MHz Ceramic Band Pass Filter
AM1503B1394
1503.4 MHz Ceramic Band Pass Filter AM1503B1394
1503.4 MHz Ceramic Band Pass Filter

1503.4 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1503B1394
Product Name 1503.4 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1503 MHz
Bandwidth 7500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B906 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 57000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2101B1131 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 34000 kHz
View Details