Anatech Electronics, Inc. 1500 MHz Connectorized Ceramic Band Pass Filter AM1500B1669-C

Description
1500 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
1500 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1500 MHz Connectorized Ceramic Band Pass Filter - AM1500B1669-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1500 MHz Connectorized Ceramic Band Pass Filter
AM1500B1669-C
1500 MHz Connectorized Ceramic Band Pass Filter AM1500B1669-C
1500 MHz Connectorized Ceramic Band Pass Filter

1500 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1500B1669-C
Product Name 1500 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1500 MHz
Bandwidth 90000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1343 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2442B1090 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 12000 kHz
View Details
4300 MHz Cavity Band Pass Filter - AB4300B802 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4300 MHz
Bandwidth 120000 kHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details