Anatech Electronics, Inc. 1492.7 MHz Ceramic Band Pass Filter AM1492B1318

Description
1492.7 MHz Ceramic Band Pass Filter
Request a Quote
Description
1492.7 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1492.7 MHz Ceramic Band Pass Filter - AM1492B1318 - Anatech Electronics, Inc.
Garfield, NJ, United States
1492.7 MHz Ceramic Band Pass Filter
AM1492B1318
1492.7 MHz Ceramic Band Pass Filter AM1492B1318
1492.7 MHz Ceramic Band Pass Filter

1492.7 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1492B1318
Product Name 1492.7 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1493 MHz
Bandwidth 35400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
2422 MHz Cavity Band Pass Filter - AB2422B575 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 22000 kHz
View Details
5000 MHz Cavity Band Pass Filter - AB5000B803 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5000 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2447B1091 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2447 MHz
Bandwidth 12000 kHz
View Details