Anatech Electronics, Inc. 1488 MHz Ceramic Band Pass AM1488B1287

Description
1488 MHz Ceramic Band Pass
Request a Quote
Description
1488 MHz Ceramic Band Pass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1488 MHz Ceramic Band Pass - AM1488B1287 - Anatech Electronics, Inc.
Garfield, NJ, United States
1488 MHz Ceramic Band Pass
AM1488B1287
1488 MHz Ceramic Band Pass AM1488B1287
1488 MHz Ceramic Band Pass

1488 MHz Ceramic Band Pass

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1488B1287
Product Name 1488 MHz Ceramic Band Pass
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1488 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2.6 GHz Cavity Band Pass Filter - AB2600B533 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 20000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details