Anatech Electronics, Inc. 1485 MHz Ceramic Band Pass Filter AM1485B1449

Description
1485 MHz Ceramic Band Pass Filter
Request a Quote
Description
1485 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1485 MHz Ceramic Band Pass Filter - AM1485B1449 - Anatech Electronics, Inc.
Garfield, NJ, United States
1485 MHz Ceramic Band Pass Filter
AM1485B1449
1485 MHz Ceramic Band Pass Filter AM1485B1449
1485 MHz Ceramic Band Pass Filter

1485 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1485B1449
Product Name 1485 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1485 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
5500-5900 MHz Cavity Band Pass Filter - AB5700B1250 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5700 MHz
Bandwidth 400000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
1370 MHz Cavity Band Pass Filter - AB1370B1238 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1370 MHz
Bandwidth 140000 kHz
View Details