Anatech Electronics, Inc.
147.0 MHz IF SAW Filter
AM147S714
Description
147.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
147.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM147S714 |
|
Product Name
|
147.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
147 MHz
|
|
Bandwidth
|
4000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2466 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1932 MHz
Bandwidth
445000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2458 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14600 MHz
Bandwidth
1.40E6 kHz
View Details