Anatech Electronics, Inc. 1460 MHz Ceramic Band Pass Filter AM1460B1314

Description
1460 MHz Ceramic Band Pass Filter
Request a Quote
Description
1460 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1460 MHz Ceramic Band Pass Filter - AM1460B1314 - Anatech Electronics, Inc.
Garfield, NJ, United States
1460 MHz Ceramic Band Pass Filter
AM1460B1314
1460 MHz Ceramic Band Pass Filter AM1460B1314
1460 MHz Ceramic Band Pass Filter

1460 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1460B1314
Product Name 1460 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1460 MHz
Bandwidth 36000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1764 MHz Cavity Band Pass Filter - AB1764B816 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1746 MHz
Bandwidth 2000 kHz
View Details
5530 MHz WiFi Cavity Filter - AB5530B541 - Anatech Electronics, Inc.
Specs
Fc 5530 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2250 MHz Cavity Band Pass Filter - AB2250B1057 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
2475.5 MHz Cavity Band Pass Filter - AB2475B708 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 20000 kHz
View Details