Anatech Electronics, Inc. 145 MHz IF Saw Filter 14 MHz Bandwidth AM145S616

Description
145 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote
Description
145 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
145 MHz IF Saw Filter 14 MHz Bandwidth - AM145S616 - Anatech Electronics, Inc.
Garfield, NJ, United States
145 MHz IF Saw Filter 14 MHz Bandwidth
AM145S616
145 MHz IF Saw Filter 14 MHz Bandwidth AM145S616
145 MHz IF Saw Filter 14 MHz Bandwidth

145 MHz IF Saw Filter 14 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM145S616
Product Name 145 MHz IF Saw Filter 14 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 145 MHz
Bandwidth 14400 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2109B1132 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 20000 kHz
View Details
2405 MHz WiFi Cavity Band Pass Filter - AB2405B539 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2405 MHz
Bandwidth 22000 kHz
View Details
1735-2145 MHz Cavity Band Pass Filter - AB1940B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1940 MHz
Bandwidth 410000 kHz
View Details
5825 MHz Cavity Band Pass Filter - AB5825B773 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 10000 kHz
View Details