Anatech Electronics, Inc. 145 MHz IF Saw Filter 10 MHz Bandwidth AM145S615

Description
145 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote
Description
145 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
145 MHz IF Saw Filter 10 MHz Bandwidth - AM145S615 - Anatech Electronics, Inc.
Garfield, NJ, United States
145 MHz IF Saw Filter 10 MHz Bandwidth
AM145S615
145 MHz IF Saw Filter 10 MHz Bandwidth AM145S615
145 MHz IF Saw Filter 10 MHz Bandwidth

145 MHz IF Saw Filter 10 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM145S615
Product Name 145 MHz IF Saw Filter 10 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 145 MHz
Bandwidth 10300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B534 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 15000 kHz
View Details