Anatech Electronics, Inc. 1440 MHz Ceramic Band Pass Filter AM1440B986

Description
1440 MHz Ceramic Band Pass Filter for Digital Audio Broadcast
Request a Quote
Description
1440 MHz Ceramic Band Pass Filter for Digital Audio Broadcast
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1440 MHz Ceramic Band Pass Filter - AM1440B986 - Anatech Electronics, Inc.
Garfield, NJ, United States
1440 MHz Ceramic Band Pass Filter
AM1440B986
1440 MHz Ceramic Band Pass Filter AM1440B986
1440 MHz Ceramic Band Pass Filter for Digital Audio Broadcast

1440 MHz Ceramic Band Pass Filter for Digital Audio Broadcast

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1440B986
Product Name 1440 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1440 MHz
Bandwidth 960000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1670-1700 MHz Cavity Band Pass Filter - AB1685B910 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1685 MHz
Bandwidth 30000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2067B1120 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details