Anatech Electronics, Inc.
140 MHz Saw Filter
AM140S807
Description
140 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
140 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM140S807 |
|
Product Name
|
140 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
140 MHz
|
|
Bandwidth
|
100 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
34000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2355 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5825 MHz
Bandwidth
10000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4882 MHz
Bandwidth
10000 kHz
View Details