Anatech Electronics, Inc. Low-Loss 140MHz IF SAW Filter AM140S707

Description
Low-Loss 140MHz IF SAW Filter
Request a Quote
Description
Low-Loss 140MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Low-Loss 140MHz IF SAW Filter - AM140S707 - Anatech Electronics, Inc.
Garfield, NJ, United States
Low-Loss 140MHz IF SAW Filter
AM140S707
Low-Loss 140MHz IF SAW Filter AM140S707
Low-Loss 140MHz IF SAW Filter

Low-Loss 140MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S707
Product Name Low-Loss 140MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 7900 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5600 MHz Cavity Band Pass Filter - AB5600B1268 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5600 MHz
Bandwidth 220000 kHz
View Details
1415 MHz Cavity Band Pass Filter - AB1415B1304 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1415 MHz
Bandwidth 40000 kHz
View Details
3500 MHz Cavity Band Pass Filter - AB3500B1053 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
13600 MHz Cavity Band Pass Filter - AB13600B1149 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 13600 MHz
Bandwidth 1.80E6 kHz
View Details