Anatech Electronics, Inc. 140 MHz IF Saw Filter 14 MHz Bandwidth AM140S613

Description
140 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote
Description
140 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
140 MHz IF Saw Filter 14 MHz Bandwidth - AM140S613 - Anatech Electronics, Inc.
Garfield, NJ, United States
140 MHz IF Saw Filter 14 MHz Bandwidth
AM140S613
140 MHz IF Saw Filter 14 MHz Bandwidth AM140S613
140 MHz IF Saw Filter 14 MHz Bandwidth

140 MHz IF Saw Filter 14 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S613
Product Name 140 MHz IF Saw Filter 14 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 14300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2038.5-2048.5 MHz Cavity Filter - AB2043B11208 - Anatech Electronics, Inc.
Specs
Fc 2044 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB1999B1105 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 34000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B912 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
4460 MHz Cavity Band Pass Filter - AB4460B524 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details