Anatech Electronics, Inc. 140 MHz IF Saw Filter 5 MHz Bandwidth AM140S611

Description
140 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote
Description
140 MHz IF Saw Filter 5 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
140 MHz IF Saw Filter 5 MHz Bandwidth - AM140S611 - Anatech Electronics, Inc.
Garfield, NJ, United States
140 MHz IF Saw Filter 5 MHz Bandwidth
AM140S611
140 MHz IF Saw Filter 5 MHz Bandwidth AM140S611
140 MHz IF Saw Filter 5 MHz Bandwidth

140 MHz IF Saw Filter 5 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM140S611
Product Name 140 MHz IF Saw Filter 5 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 140 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

420 MHz Cavity Band Pass Filter - AB420B1350 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 420 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1112 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 20000 kHz
View Details
5850 MHz Cavity Band Pass Filter - AB5850B774 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5850 MHz
Bandwidth 10000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter - AB1325B1178 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details