Anatech Electronics, Inc. 1403 MHz Connectorized Ceramic Band Pass Filter AM1403B1670-C

Description
1403 MHz Connectorized Ceramic Band Pass Filter
Request a Quote
Description
1403 MHz Connectorized Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1403 MHz Connectorized Ceramic Band Pass Filter - AM1403B1670-C - Anatech Electronics, Inc.
Garfield, NJ, United States
1403 MHz Connectorized Ceramic Band Pass Filter
AM1403B1670-C
1403 MHz Connectorized Ceramic Band Pass Filter AM1403B1670-C
1403 MHz Connectorized Ceramic Band Pass Filter

1403 MHz Connectorized Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1403B1670-C
Product Name 1403 MHz Connectorized Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1403 MHz
Bandwidth 26000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2072.5 MHz Cavity Bandpass Filter - AB2072B1327-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
4980 MHz Cavity Band Pass Filter - AB4980B938 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4980 MHz
Bandwidth 10000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B916 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 20000 kHz
View Details