Anatech Electronics, Inc. 137.6 MHz Crystal Band Pass Filter AM137CR357

Description
137.6 MHz Crystal Band Pass Filter
Request a Quote
Description
137.6 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
137.6 MHz Crystal Band Pass Filter - AM137CR357 - Anatech Electronics, Inc.
Garfield, NJ, United States
137.6 MHz Crystal Band Pass Filter
AM137CR357
137.6 MHz Crystal Band Pass Filter AM137CR357
137.6 MHz Crystal Band Pass Filter

137.6 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM137CR357
Product Name 137.6 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 138 MHz
Bandwidth 80 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
2320-2345 MHz Cavity Band Pass Filter - AB2332B491 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2332 MHz
Bandwidth 25000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
1485 MHz Cavity Band Pass Filter - AB1485B1305 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1485 MHz
Bandwidth 40000 kHz
View Details