Anatech Electronics, Inc. 1370 MHz Ceramic Band Pass Filter AM1370B1112

Description
1370 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote
Description
1370 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1370 MHz Ceramic Band Pass Filter - AM1370B1112 - Anatech Electronics, Inc.
Garfield, NJ, United States
1370 MHz Ceramic Band Pass Filter
AM1370B1112
1370 MHz Ceramic Band Pass Filter AM1370B1112
1370 MHz Ceramic Band Pass Filter for L Band applications

1370 MHz Ceramic Band Pass Filter for L Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1370B1112
Product Name 1370 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1370 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
2250 MHz Cavity Band Pass Filter - AB2250B738 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
4935 MHz Cavity Band Pass Filter - AB4935B907 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4935 MHz
Bandwidth 40000 kHz
View Details
5767 MHz Cavity Band Pass Filter - AB5767B659 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5767 MHz
Bandwidth 20000 kHz
View Details