Anatech Electronics, Inc.
135MHz IF SAW Filter
AM135S702
Description
135MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
135MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM135S702 |
|
Product Name
|
135MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
135 MHz
|
|
Bandwidth
|
10000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2365 MHz
Bandwidth
80000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1746 MHz
Bandwidth
2000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2600 MHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
18880 MHz
Bandwidth
110000 kHz
View Details