Anatech Electronics, Inc. 135 MHz IF Saw Filter 10 MHz Bandwidth AM135S607

Description
135 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote
Description
135 MHz IF Saw Filter 10 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
135 MHz IF Saw Filter 10 MHz Bandwidth - AM135S607 - Anatech Electronics, Inc.
Garfield, NJ, United States
135 MHz IF Saw Filter 10 MHz Bandwidth
AM135S607
135 MHz IF Saw Filter 10 MHz Bandwidth AM135S607
135 MHz IF Saw Filter 10 MHz Bandwidth

135 MHz IF Saw Filter 10 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM135S607
Product Name 135 MHz IF Saw Filter 10 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 135 MHz
Bandwidth 10150 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB1999B616 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 12000 kHz
View Details
1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B698 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
1542 MHz Cavity Band Pass Filter - AB1542B748 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1542 MHz
Bandwidth 20000 kHz
View Details