Anatech Electronics, Inc. 133 MHz IF Saw Filter 26 MHz Bandwidth AM133S606

Description
133 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote
Description
133 MHz IF Saw Filter 26 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
133 MHz IF Saw Filter 26 MHz Bandwidth - AM133S606 - Anatech Electronics, Inc.
Garfield, NJ, United States
133 MHz IF Saw Filter 26 MHz Bandwidth
AM133S606
133 MHz IF Saw Filter 26 MHz Bandwidth AM133S606
133 MHz IF Saw Filter 26 MHz Bandwidth

133 MHz IF Saw Filter 26 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM133S606
Product Name 133 MHz IF Saw Filter 26 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 134 MHz
Bandwidth 26200 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5350 MHz Cavity Band Pass Filter - AB5350B731 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
2016.5 MHz Cavity Band Pass Filter - AB2016B693 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details