Anatech Electronics, Inc. 1300 MHz Ceramic Band Pass Filter AM1300B1520

Description
1300 MHz Ceramic Band Pass Filter
Request a Quote
Description
1300 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1300 MHz Ceramic Band Pass Filter - AM1300B1520 - Anatech Electronics, Inc.
Garfield, NJ, United States
1300 MHz Ceramic Band Pass Filter
AM1300B1520
1300 MHz Ceramic Band Pass Filter AM1300B1520
1300 MHz Ceramic Band Pass Filter

1300 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1300B1520
Product Name 1300 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1300 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2500 MHz Cavity Band Pass Filter - AB2500B914 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2500 MHz
Bandwidth 600000 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B553 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 97000 kHz
Insertion Loss 1.5 dB
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details