Anatech Electronics, Inc. 125.0 MHz IF SAW Filter AM125S692

Description
125.0 MHz IF SAW Filter
Request a Quote
Description
125.0 MHz IF SAW Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
125.0 MHz IF SAW Filter - AM125S692 - Anatech Electronics, Inc.
Garfield, NJ, United States
125.0 MHz IF SAW Filter
AM125S692
125.0 MHz IF SAW Filter AM125S692
125.0 MHz IF SAW Filter

125.0 MHz IF SAW Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM125S692
Product Name 125.0 MHz IF SAW Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 125 MHz
Bandwidth 9600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
2007.5 MHz Cavity Band Pass Filter - AB2007B1345 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2008 MHz
Bandwidth 485000 kHz
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
5365 MHz WIFI Cavity Filter - AB5365B1301 - Anatech Electronics, Inc.
Specs
Fc 5365 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details