Anatech Electronics, Inc. 1250 MHz Ceramic Band Pass Filter AM1250B1025

Description
1250 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote
Description
1250 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1250 MHz Ceramic Band Pass Filter - AM1250B1025 - Anatech Electronics, Inc.
Garfield, NJ, United States
1250 MHz Ceramic Band Pass Filter
AM1250B1025
1250 MHz Ceramic Band Pass Filter AM1250B1025
1250 MHz Ceramic Band Pass Filter for L Band applications

1250 MHz Ceramic Band Pass Filter for L Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1250B1025
Product Name 1250 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1250 MHz
Bandwidth 70000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1780 MHz Cavity Band Pass Filter - AB1780B716 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2422B1086 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 12000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
10010 MHz Cavity Bandpass Filter with 2.92mm connectors - AB10010B1138-2.92 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10010 MHz
Insertion Loss 1 dB
View Details