Anatech Electronics, Inc. 124.8 MHz Crystal Band Pass Filter AM124.8CR172

Description
124.8 MHz Crystal Band Pass Filter
Request a Quote
Description
124.8 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
124.8 MHz Crystal Band Pass Filter - AM124.8CR172 - Anatech Electronics, Inc.
Garfield, NJ, United States
124.8 MHz Crystal Band Pass Filter
AM124.8CR172
124.8 MHz Crystal Band Pass Filter AM124.8CR172
124.8 MHz Crystal Band Pass Filter

124.8 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM124.8CR172
Product Name 124.8 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 125 MHz
Bandwidth 35 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B480 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details