Anatech Electronics, Inc. 1230 MHz Ceramic Band Pass Filter AM1230B1203

Description
1230 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote
Description
1230 MHz Ceramic Band Pass Filter for L Band applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1230 MHz Ceramic Band Pass Filter - AM1230B1203 - Anatech Electronics, Inc.
Garfield, NJ, United States
1230 MHz Ceramic Band Pass Filter
AM1230B1203
1230 MHz Ceramic Band Pass Filter AM1230B1203
1230 MHz Ceramic Band Pass Filter for L Band applications

1230 MHz Ceramic Band Pass Filter for L Band applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1230B1203
Product Name 1230 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1230 MHz
Bandwidth 120000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1730 MHz Cavity Band Pass Filter - AB1730B866 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1730 MHz
Bandwidth 32000 kHz
View Details
1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1111 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B1133 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 34000 kHz
View Details