Anatech Electronics, Inc. 1217.6 - 1237.6 MHz Ceramic Band Pass Filter AM1227B417

Description
1217.6 - 1237.6 MHz Ceramic Band Pass Filter for GPS 1227 BPF
Request a Quote
Description
1217.6 - 1237.6 MHz Ceramic Band Pass Filter for GPS 1227 BPF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1217.6 - 1237.6 MHz Ceramic Band Pass Filter - AM1227B417 - Anatech Electronics, Inc.
Garfield, NJ, United States
1217.6 - 1237.6 MHz Ceramic Band Pass Filter
AM1227B417
1217.6 - 1237.6 MHz Ceramic Band Pass Filter AM1227B417
1217.6 - 1237.6 MHz Ceramic Band Pass Filter for GPS 1227 BPF

1217.6 - 1237.6 MHz Ceramic Band Pass Filter for GPS 1227 BPF

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1227B417
Product Name 1217.6 - 1237.6 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1227 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2457B1093 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2457 MHz
Bandwidth 12000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5835 MHz Cavity Band Pass Filter - AB5835B586 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5825 MHz
Bandwidth 20000 kHz
View Details
2470 MHz WiFi Cavity Band Pass Filter - AB2470B1164 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2470 MHz
Bandwidth 22000 kHz
View Details