Anatech Electronics, Inc. 1227 MHz Ceramic Band Pass Filter AM1227B1429

Description
1227 MHz Ceramic Band Pass Filter
Request a Quote
Description
1227 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1227 MHz Ceramic Band Pass Filter - AM1227B1429 - Anatech Electronics, Inc.
Garfield, NJ, United States
1227 MHz Ceramic Band Pass Filter
AM1227B1429
1227 MHz Ceramic Band Pass Filter AM1227B1429
1227 MHz Ceramic Band Pass Filter

1227 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1227B1429
Product Name 1227 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1227 MHz
Bandwidth 30000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
2458.5 MHz Cavity Band Pass Filter - AB2458B690 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 12000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B700 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 20000 kHz
View Details
5580 MHz WiFi Cavity Filter - AB5580B958 - Anatech Electronics, Inc.
Specs
Fc 5580 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details