Anatech Electronics, Inc. 1210 MHz Ceramic Band Pass Filter AM1210B1499

Description
1210 MHz Ceramic Band Pass Filter
Request a Quote
Description
1210 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1210 MHz Ceramic Band Pass Filter - AM1210B1499 - Anatech Electronics, Inc.
Garfield, NJ, United States
1210 MHz Ceramic Band Pass Filter
AM1210B1499
1210 MHz Ceramic Band Pass Filter AM1210B1499
1210 MHz Ceramic Band Pass Filter

1210 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM1210B1499
Product Name 1210 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 1210 MHz
Bandwidth 5000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4500 MHz Cavity Band Pass Filter - AB4500B1054 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4500 MHz
Bandwidth 1.00E6 kHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B561 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details