Anatech Electronics, Inc.
Crystal Band Pass Filter
AM121.5CR164
Description
Crystal Band Pass Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
Crystal Band Pass Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM121.5CR164 |
|
Product Name
|
Crystal Band Pass Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
122 MHz
|
|
Bandwidth
|
50 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
2335 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5825 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10010 MHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2034 MHz
Bandwidth
34000 kHz
View Details