Anatech Electronics, Inc. 120 MHz IF Saw Filter 19 MHz Bandwidth AM120S600

Description
120 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote
Description
120 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz IF Saw Filter 19 MHz Bandwidth - AM120S600 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz IF Saw Filter 19 MHz Bandwidth
AM120S600
120 MHz IF Saw Filter 19 MHz Bandwidth AM120S600
120 MHz IF Saw Filter 19 MHz Bandwidth

120 MHz IF Saw Filter 19 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S600
Product Name 120 MHz IF Saw Filter 19 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 19770 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2120 MHz Cavity Band Pass Filter - AB2120B874 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2120 MHz
Bandwidth 51000 kHz
View Details
2672 MHz Cavity Band Pass Filter - AB2672B872 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2672 MHz
Bandwidth 240000 kHz
View Details
5875 MHz Cavity Band Pass Filter - AB5875B775 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5875 MHz
Bandwidth 10000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B952 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details