Anatech Electronics, Inc. 120 MHz IF Saw Filter 14 MHz Bandwidth AM120S597

Description
120 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote
Description
120 MHz IF Saw Filter 14 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
120 MHz IF Saw Filter 14 MHz Bandwidth - AM120S597 - Anatech Electronics, Inc.
Garfield, NJ, United States
120 MHz IF Saw Filter 14 MHz Bandwidth
AM120S597
120 MHz IF Saw Filter 14 MHz Bandwidth AM120S597
120 MHz IF Saw Filter 14 MHz Bandwidth

120 MHz IF Saw Filter 14 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM120S597
Product Name 120 MHz IF Saw Filter 14 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 14350 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3750-4350 MHz Band Pass Filter - AB4050B898 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4050 MHz
Bandwidth 600000 kHz
View Details
2072.5 MHz Cavity Bandpass Filter with SMA-F connectors - AB2072B1327-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1999 MHz Cavity Band Pass Filter - AB1999B692 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1999 MHz
Bandwidth 20000 kHz
View Details