Anatech Electronics, Inc. 119 MHz IF Saw Filter 18 MHz Bandwidth AM119S598

Description
119 MHz IF Saw Filter 18 MHz Bandwidth
Request a Quote
Description
119 MHz IF Saw Filter 18 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
119 MHz IF Saw Filter 18 MHz Bandwidth - AM119S598 - Anatech Electronics, Inc.
Garfield, NJ, United States
119 MHz IF Saw Filter 18 MHz Bandwidth
AM119S598
119 MHz IF Saw Filter 18 MHz Bandwidth AM119S598
119 MHz IF Saw Filter 18 MHz Bandwidth

119 MHz IF Saw Filter 18 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM119S598
Product Name 119 MHz IF Saw Filter 18 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 120 MHz
Bandwidth 18860 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1616-1627.5 MHz Cavity Band Pass Filter - AB1621B863 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1622 MHz
Bandwidth 11500 kHz
View Details
WiFi Cavity Band Pass Filter - AB2050B1117 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 34000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2109B630 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2110 MHz
Bandwidth 12000 kHz
View Details
2097.5 MHz Cavity Band Pass Filter - AB2097B704 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 20000 kHz
View Details